NIC Components Corp. Res N/w, Isolated, 130R, 0.063W, 0404; Resistance Nic Components NRSN04I2G131TRF

Description
RES N/W, ISOLATED, 130R, 0.063W, 0404; Resistance:130ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 130R, 0.063W, 0404; Resistance:130ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 130R, 0.063W, 0404; Resistance Nic Components - 20AH1597 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 130R, 0.063W, 0404; Resistance Nic Components
20AH1597
Res N/w, Isolated, 130R, 0.063W, 0404; Resistance Nic Components 20AH1597
RES N/W, ISOLATED, 130R, 0.063W, 0404; Resistance:130ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 130R, 0.063W, 0404; Resistance:130ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 130R, 0.063W, 0404; Resistance Nic Components - 18AH9031 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 130R, 0.063W, 0404; Resistance Nic Components
18AH9031
Res N/w, Isolated, 130R, 0.063W, 0404; Resistance Nic Components 18AH9031
RES N/W, ISOLATED, 130R, 0.063W, 0404; Resistance:130ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 130R, 0.063W, 0404; Resistance:130ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH1597
Product Name Res N/w, Isolated, 130R, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 130 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers