NIC Components Corp. Res N/w, Isolated, 1M, 0.063W, 0404; Resistance Nic Components NRSN04I2G105TRF

Description
RES N/W, ISOLATED, 1M, 0.063W, 0404; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 1M, 0.063W, 0404; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 1M, 0.063W, 0404; Resistance Nic Components - 19AH3360 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1M, 0.063W, 0404; Resistance Nic Components
19AH3360
Res N/w, Isolated, 1M, 0.063W, 0404; Resistance Nic Components 19AH3360
RES N/W, ISOLATED, 1M, 0.063W, 0404; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1M, 0.063W, 0404; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 1M, 0.063W, 0404; Resistance Nic Components - 19AH3362 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1M, 0.063W, 0404; Resistance Nic Components
19AH3362
Res N/w, Isolated, 1M, 0.063W, 0404; Resistance Nic Components 19AH3362
RES N/W, ISOLATED, 1M, 0.063W, 0404; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1M, 0.063W, 0404; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH3360
Product Name Res N/w, Isolated, 1M, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 1.00E6 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details