NIC Components Corp. Res N/w, Isolated, 10K, 0.063W, 0404; Resistance Nic Components NRSN04I2G103TRF

Description
RES N/W, ISOLATED, 10K, 0.063W, 0404; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 10K, 0.063W, 0404; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 10K, 0.063W, 0404; Resistance Nic Components - 19AH2872 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 10K, 0.063W, 0404; Resistance Nic Components
19AH2872
Res N/w, Isolated, 10K, 0.063W, 0404; Resistance Nic Components 19AH2872
RES N/W, ISOLATED, 10K, 0.063W, 0404; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 10K, 0.063W, 0404; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 10K, 0.063W, 0404; Resistance Nic Components - 19AH3356 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 10K, 0.063W, 0404; Resistance Nic Components
19AH3356
Res N/w, Isolated, 10K, 0.063W, 0404; Resistance Nic Components 19AH3356
RES N/W, ISOLATED, 10K, 0.063W, 0404; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 10K, 0.063W, 0404; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH2872
Product Name Res N/w, Isolated, 10K, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 10000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details