NIC Components Corp. Res N/w, Isolated, 4K64, 0.063W, 0404; Resistance Nic Components NRSN04I2F4641TRF

Description
RES N/W, ISOLATED, 4K64, 0.063W, 0404; Resistance:4.64kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 4K64, 0.063W, 0404; Resistance:4.64kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 4K64, 0.063W, 0404; Resistance Nic Components - 19AH3203 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 4K64, 0.063W, 0404; Resistance Nic Components
19AH3203
Res N/w, Isolated, 4K64, 0.063W, 0404; Resistance Nic Components 19AH3203
RES N/W, ISOLATED, 4K64, 0.063W, 0404; Resistance:4.64kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 4K64, 0.063W, 0404; Resistance:4.64kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 4K64, 0.063W, 0404; Resistance Nic Components - 20AH1529 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 4K64, 0.063W, 0404; Resistance Nic Components
20AH1529
Res N/w, Isolated, 4K64, 0.063W, 0404; Resistance Nic Components 20AH1529
RES N/W, ISOLATED, 4K64, 0.063W, 0404; Resistance:4.64kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 4K64, 0.063W, 0404; Resistance:4.64kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH3203
Product Name Res N/w, Isolated, 4K64, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 4640 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details