NIC Components Corp. Res N/w, Isolated, 37K4, 0.063W, 0404; Resistance Nic Components NRSN04I2F3742TRF

Description
RES N/W, ISOLATED, 37K4, 0.063W, 0404; Resistance:37.4kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 37K4, 0.063W, 0404; Resistance:37.4kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 37K4, 0.063W, 0404; Resistance Nic Components - 18AH8950 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 37K4, 0.063W, 0404; Resistance Nic Components
18AH8950
Res N/w, Isolated, 37K4, 0.063W, 0404; Resistance Nic Components 18AH8950
RES N/W, ISOLATED, 37K4, 0.063W, 0404; Resistance:37.4kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 37K4, 0.063W, 0404; Resistance:37.4kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 37K4, 0.063W, 0404; Resistance Nic Components - 19AH2716 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 37K4, 0.063W, 0404; Resistance Nic Components
19AH2716
Res N/w, Isolated, 37K4, 0.063W, 0404; Resistance Nic Components 19AH2716
RES N/W, ISOLATED, 37K4, 0.063W, 0404; Resistance:37.4kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 37K4, 0.063W, 0404; Resistance:37.4kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH8950
Product Name Res N/w, Isolated, 37K4, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 37400 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details