The NRCPS25 resistor is a thick film chip resistor with a resistance value of 160 kΩ and a power rating of 0.75 W. It is housed in a 1210 package size, making it suitable for applications requiring a compact footprint. This resistor features a tolerance of ±5% and is AEC-Q200 qualified, indicating its reliability for automotive applications. It offers excellent anti-surge and anti-sulfur characteristics, enhancing its durability in harsh environments. The operating temperature range is from -55°C to +155°C, and it is RoHS compliant, ensuring it meets environmental standards. The resistor is compatible with both flow and reflow soldering processes, providing flexibility in manufacturing.
RES, 160K, THICK FILM, 0.75W, 1210; Resistance:160kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
RES, 160K, THICK FILM, 0.75W, 1210; Resistance:160kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 75AH5070 |
| Product Name | Res, 160K, Thick Film, 0.75W, 1210; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Surge Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |