NIC Components Corp. Res, 6R04, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25F6R04TRQYF

Description
RES, 6R04, THICK FILM, 0.75W, 1210; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 6R04, THICK FILM, 0.75W, 1210; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6R04, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH7575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R04, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH7575
Res, 6R04, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH7575
RES, 6R04, THICK FILM, 0.75W, 1210; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 6R04, THICK FILM, 0.75W, 1210; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R04, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH4897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R04, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH4897
Res, 6R04, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH4897
RES, 6R04, THICK FILM, 0.75W, 1210; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 6R04, THICK FILM, 0.75W, 1210; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH7575
Product Name Res, 6R04, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details