NIC Components Corp. Res, 6K04, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25F6041TRQYF

Description
RES, 6K04, THICK FILM, 0.75W, 1210; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 6K04, THICK FILM, 0.75W, 1210; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K04, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3939
Res, 6K04, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3939
RES, 6K04, THICK FILM, 0.75W, 1210; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 6K04, THICK FILM, 0.75W, 1210; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K04, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3941
Res, 6K04, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3941
RES, 6K04, THICK FILM, 0.75W, 1210; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 6K04, THICK FILM, 0.75W, 1210; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH3939
Product Name Res, 6K04, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers