NIC Components Corp. Res, 511K, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25F5113TRQYF

Description
RES, 511K, THICK FILM, 0.75W, 1210; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 511K, THICK FILM, 0.75W, 1210; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 511K, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511K, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3898
Res, 511K, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3898
RES, 511K, THICK FILM, 0.75W, 1210; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 511K, THICK FILM, 0.75W, 1210; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 511K, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH7556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511K, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH7556
Res, 511K, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH7556
RES, 511K, THICK FILM, 0.75W, 1210; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 511K, THICK FILM, 0.75W, 1210; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH3898
Product Name Res, 511K, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details