NIC Components Corp. Res, 49R9, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25F49R9TRQYF

Description
RES, 49R9, THICK FILM, 0.75W, 1210; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 49R9, THICK FILM, 0.75W, 1210; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49R9, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH4845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH4845
Res, 49R9, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH4845
RES, 49R9, THICK FILM, 0.75W, 1210; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 49R9, THICK FILM, 0.75W, 1210; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3880
Res, 49R9, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3880
RES, 49R9, THICK FILM, 0.75W, 1210; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 49R9, THICK FILM, 0.75W, 1210; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH4845
Product Name Res, 49R9, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details