NIC Components Corp. Res, 43K2, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25F4322TRQYF

Description
RES, 43K2, THICK FILM, 0.75W, 1210; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 43K2, THICK FILM, 0.75W, 1210; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43K2, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH7527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH7527
Res, 43K2, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH7527
RES, 43K2, THICK FILM, 0.75W, 1210; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 43K2, THICK FILM, 0.75W, 1210; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K2, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH4816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH4816
Res, 43K2, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH4816
RES, 43K2, THICK FILM, 0.75W, 1210; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 43K2, THICK FILM, 0.75W, 1210; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH7527
Product Name Res, 43K2, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details