NIC Components Corp. Res, 3R3, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25F3R30TRQYF

Description
RES, 3R3, THICK FILM, 0.75W, 1210; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 3R3, THICK FILM, 0.75W, 1210; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R3, Thick Film, 0.75W, 1210; Resistance Nic Components - 74AH8614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, Thick Film, 0.75W, 1210; Resistance Nic Components
74AH8614
Res, 3R3, Thick Film, 0.75W, 1210; Resistance Nic Components 74AH8614
RES, 3R3, THICK FILM, 0.75W, 1210; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 3R3, THICK FILM, 0.75W, 1210; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R3, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3689 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3689
Res, 3R3, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3689
RES, 3R3, THICK FILM, 0.75W, 1210; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 3R3, THICK FILM, 0.75W, 1210; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH8614
Product Name Res, 3R3, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details