NIC Components Corp. Res, 330K, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25F3303TRQYF

Description
RES, 330K, THICK FILM, 0.75W, 1210; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 330K, THICK FILM, 0.75W, 1210; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 330K, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH7485 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH7485
Res, 330K, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH7485
RES, 330K, THICK FILM, 0.75W, 1210; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 330K, THICK FILM, 0.75W, 1210; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH4748 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH4748
Res, 330K, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH4748
RES, 330K, THICK FILM, 0.75W, 1210; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 330K, THICK FILM, 0.75W, 1210; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH7485
Product Name Res, 330K, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details