The NRCPS25 series thick film chip resistor is designed for applications requiring anti-surge and anti-sulfur characteristics. This specific part, with a resistance value of 3.3 kΩ and a power rating of 0.75W, is AEC-Q200 qualified, making it suitable for automotive applications. It features a tolerance of ±1% and operates within a temperature range of -55°C to +155°C. The resistor is compatible with both flow and reflow soldering processes and is RoHS compliant. Its dimensions conform to the 1210 package size, measuring 3.10 mm x 2.50 mm. The NRCPS series is noted for its reliability under various environmental conditions, including high temperature and humidity.
RES, 3K3, THICK FILM, 0.75W, 1210; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
RES, 3K3, THICK FILM, 0.75W, 1210; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 75AH4744 |
| Product Name | Res, 3K3, Thick Film, 0.75W, 1210; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Surge Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |