NIC Components Corp. Res, 2R74, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25F2R74TRQYF

Description
RES, 2R74, THICK FILM, 0.75W, 1210; Resistance:2.74ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 2R74, THICK FILM, 0.75W, 1210; Resistance:2.74ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R74, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R74, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3551
Res, 2R74, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3551
RES, 2R74, THICK FILM, 0.75W, 1210; Resistance:2.74ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 2R74, THICK FILM, 0.75W, 1210; Resistance:2.74ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R74, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH4592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R74, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH4592
Res, 2R74, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH4592
RES, 2R74, THICK FILM, 0.75W, 1210; Resistance:2.74ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 2R74, THICK FILM, 0.75W, 1210; Resistance:2.74ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH3551
Product Name Res, 2R74, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details