NIC Components Corp. Res, 2R49, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25F2R49TRQYF

Description
RES, 2R49, THICK FILM, 0.75W, 1210; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 2R49, THICK FILM, 0.75W, 1210; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R49, Thick Film, 0.75W, 1210; Resistance Nic Components - 74AH8578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R49, Thick Film, 0.75W, 1210; Resistance Nic Components
74AH8578
Res, 2R49, Thick Film, 0.75W, 1210; Resistance Nic Components 74AH8578
RES, 2R49, THICK FILM, 0.75W, 1210; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 2R49, THICK FILM, 0.75W, 1210; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R49, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R49, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3543
Res, 2R49, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3543
RES, 2R49, THICK FILM, 0.75W, 1210; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 2R49, THICK FILM, 0.75W, 1210; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH8578
Product Name Res, 2R49, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details