NIC Components Corp. Res, 2K8, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25F2801TRQYF

Description
RES, 2K8, THICK FILM, 0.75W, 1210; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K8, THICK FILM, 0.75W, 1210; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K8, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3669 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3669
Res, 2K8, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3669
RES, 2K8, THICK FILM, 0.75W, 1210; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 2K8, THICK FILM, 0.75W, 1210; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K8, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH4689 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH4689
Res, 2K8, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH4689
RES, 2K8, THICK FILM, 0.75W, 1210; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 2K8, THICK FILM, 0.75W, 1210; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH3669
Product Name Res, 2K8, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers