NIC Components Corp. Res, 27K4, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25F2742TRQYF

Description
RES, 27K4, THICK FILM, 0.75W, 1210; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 27K4, THICK FILM, 0.75W, 1210; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K4, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3665 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3665
Res, 27K4, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3665
RES, 27K4, THICK FILM, 0.75W, 1210; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 27K4, THICK FILM, 0.75W, 1210; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K4, Thick Film, 0.75W, 1210; Resistance Nic Components - 74AH8609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, Thick Film, 0.75W, 1210; Resistance Nic Components
74AH8609
Res, 27K4, Thick Film, 0.75W, 1210; Resistance Nic Components 74AH8609
RES, 27K4, THICK FILM, 0.75W, 1210; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 27K4, THICK FILM, 0.75W, 1210; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH3665
Product Name Res, 27K4, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details