NIC Components Corp. Res, 261K, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25F2613TRQYF

Description
RES, 261K, THICK FILM, 0.75W, 1210; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 261K, THICK FILM, 0.75W, 1210; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 261K, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261K, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3652
Res, 261K, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3652
RES, 261K, THICK FILM, 0.75W, 1210; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 261K, THICK FILM, 0.75W, 1210; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 261K, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261K, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3650
Res, 261K, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3650
RES, 261K, THICK FILM, 0.75W, 1210; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 261K, THICK FILM, 0.75W, 1210; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH3652
Product Name Res, 261K, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details