NIC Components Corp. Res, 237R, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25F2370TRQYF

Description
RES, 237R, THICK FILM, 0.75W, 1210; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 237R, THICK FILM, 0.75W, 1210; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 237R, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237R, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3613
Res, 237R, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3613
RES, 237R, THICK FILM, 0.75W, 1210; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 237R, THICK FILM, 0.75W, 1210; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 237R, Thick Film, 0.75W, 1210; Resistance Nic Components - 74AH8594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237R, Thick Film, 0.75W, 1210; Resistance Nic Components
74AH8594
Res, 237R, Thick Film, 0.75W, 1210; Resistance Nic Components 74AH8594
RES, 237R, THICK FILM, 0.75W, 1210; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 237R, THICK FILM, 0.75W, 1210; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH3613
Product Name Res, 237R, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details