NIC Components Corp. Res, 23K2, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25F2322TRQYF

Description
RES, 23K2, THICK FILM, 0.75W, 1210; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 23K2, THICK FILM, 0.75W, 1210; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23K2, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3611
Res, 23K2, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3611
RES, 23K2, THICK FILM, 0.75W, 1210; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 23K2, THICK FILM, 0.75W, 1210; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23K2, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH4635 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH4635
Res, 23K2, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH4635
RES, 23K2, THICK FILM, 0.75W, 1210; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 23K2, THICK FILM, 0.75W, 1210; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH3611
Product Name Res, 23K2, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details