NIC Components Corp. Res, 1K69, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25F1691TRQYF

Description
RES, 1K69, THICK FILM, 0.75W, 1210; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K69, THICK FILM, 0.75W, 1210; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K69, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH4533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K69, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH4533
Res, 1K69, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH4533
RES, 1K69, THICK FILM, 0.75W, 1210; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 1K69, THICK FILM, 0.75W, 1210; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K69, Thick Film, 0.75W, 1210; Resistance Nic Components - 74AH8559 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K69, Thick Film, 0.75W, 1210; Resistance Nic Components
74AH8559
Res, 1K69, Thick Film, 0.75W, 1210; Resistance Nic Components 74AH8559
RES, 1K69, THICK FILM, 0.75W, 1210; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 1K69, THICK FILM, 0.75W, 1210; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH4533
Product Name Res, 1K69, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers