NIC Components Corp. Res, 1K6, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25F1601TRQYF

Description
RES, 1K6, THICK FILM, 0.75W, 1210; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K6, THICK FILM, 0.75W, 1210; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K6, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH7365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH7365
Res, 1K6, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH7365
RES, 1K6, THICK FILM, 0.75W, 1210; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 1K6, THICK FILM, 0.75W, 1210; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH7364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH7364
Res, 1K6, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH7364
RES, 1K6, THICK FILM, 0.75W, 1210; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 1K6, THICK FILM, 0.75W, 1210; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH7365
Product Name Res, 1K6, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details