NIC Components Corp. Res, 14K3, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25F1432TRQYF

Description
RES, 14K3, THICK FILM, 0.75W, 1210; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 14K3, THICK FILM, 0.75W, 1210; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K3, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH7922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH7922
Res, 14K3, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH7922
RES, 14K3, THICK FILM, 0.75W, 1210; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 14K3, THICK FILM, 0.75W, 1210; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K3, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3449
Res, 14K3, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3449
RES, 14K3, THICK FILM, 0.75W, 1210; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 14K3, THICK FILM, 0.75W, 1210; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH7922
Product Name Res, 14K3, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details