NIC Components Corp. Res, 9R76, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25D9R76TRQYF

Description
RES, 9R76, THICK FILM, 0.75W, 1210; Resistance:9.76ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 9R76, THICK FILM, 0.75W, 1210; Resistance:9.76ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9R76, Thick Film, 0.75W, 1210; Resistance Nic Components - 74AH8474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R76, Thick Film, 0.75W, 1210; Resistance Nic Components
74AH8474
Res, 9R76, Thick Film, 0.75W, 1210; Resistance Nic Components 74AH8474
RES, 9R76, THICK FILM, 0.75W, 1210; Resistance:9.76ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 9R76, THICK FILM, 0.75W, 1210; Resistance:9.76ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9R76, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R76, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3317
Res, 9R76, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3317
RES, 9R76, THICK FILM, 0.75W, 1210; Resistance:9.76ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 9R76, THICK FILM, 0.75W, 1210; Resistance:9.76ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH8474
Product Name Res, 9R76, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details