NIC Components Corp. Res, 95K3, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25D9532TRQYF

Description
RES, 95K3, THICK FILM, 0.75W, 1210; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 95K3, THICK FILM, 0.75W, 1210; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 95K3, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3338
Res, 95K3, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3338
RES, 95K3, THICK FILM, 0.75W, 1210; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 95K3, THICK FILM, 0.75W, 1210; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 95K3, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3340
Res, 95K3, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3340
RES, 95K3, THICK FILM, 0.75W, 1210; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 95K3, THICK FILM, 0.75W, 1210; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH3338
Product Name Res, 95K3, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 95300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details