NIC Components Corp. Res, 634R, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25D6340TRQYF

Description
RES, 634R, THICK FILM, 0.75W, 1210; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 634R, THICK FILM, 0.75W, 1210; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 634R, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 634R, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3241
Res, 634R, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3241
RES, 634R, THICK FILM, 0.75W, 1210; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 634R, THICK FILM, 0.75W, 1210; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 634R, Thick Film, 0.75W, 1210; Resistance Nic Components - 74AH8427 - Newark, An Avnet Company
Chicago, IL, United States
Res, 634R, Thick Film, 0.75W, 1210; Resistance Nic Components
74AH8427
Res, 634R, Thick Film, 0.75W, 1210; Resistance Nic Components 74AH8427
RES, 634R, THICK FILM, 0.75W, 1210; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 634R, THICK FILM, 0.75W, 1210; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH3241
Product Name Res, 634R, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details