The Res, 6K19, Thick Film, 0.75W, 1210 is a chip resistor designed for applications requiring anti-surge and anti-sulfur characteristics. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor has a power rating of 0.75W and a maximum working voltage of 200V. It features a resistance tolerance of ±0.5% and is available in a resistance range from 1.0 to 9.76 MΩ. The operating temperature range is from -55°C to +155°C, ensuring reliability in various environmental conditions. The component is RoHS compliant and can be soldered using both flow and reflow methods. Its dimensions conform to the 1210 package size, making it compatible with standard PCB layouts.
RES, 6K19, THICK FILM, 0.75W, 1210; Resistance:6.19kohm;
RES, 6K19, THICK FILM, 0.75W, 1210; Resistance:6.19kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 75AH4231 |
| Product Name | Res, 6K19, Thick Film, 0.75W, 1210; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Surge Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |
| Resistance Range | 6190 ohms |