NIC Components Corp. Res, 604R, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25D6040TRQYF

Description
RES, 604R, THICK FILM, 0.75W, 1210; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 604R, THICK FILM, 0.75W, 1210; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 604R, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604R, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3227
Res, 604R, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3227
RES, 604R, THICK FILM, 0.75W, 1210; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 604R, THICK FILM, 0.75W, 1210; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 604R, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH7219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604R, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH7219
Res, 604R, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH7219
RES, 604R, THICK FILM, 0.75W, 1210; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 604R, THICK FILM, 0.75W, 1210; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH3227
Product Name Res, 604R, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details