NIC Components Corp. Res, 560R, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25D5600TRQYF

Description
RES, 560R, THICK FILM, 0.75W, 1210; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 560R, THICK FILM, 0.75W, 1210; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 560R, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH7204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH7204
Res, 560R, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH7204
RES, 560R, THICK FILM, 0.75W, 1210; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 560R, THICK FILM, 0.75W, 1210; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3200 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3200
Res, 560R, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3200
RES, 560R, THICK FILM, 0.75W, 1210; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 560R, THICK FILM, 0.75W, 1210; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH7204
Product Name Res, 560R, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers