The Res, 511K, Thick Film, 0.75W, 1210 is a chip resistor from the NRCPS series, designed for applications requiring anti-surge and anti-sulfur characteristics. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor has a power rating of 0.75W and a resistance value of 511kΩ with a tolerance of ±0.5%. It operates within a temperature range of -55°C to +155°C and is RoHS compliant. The component is compatible with both flow and reflow soldering processes, and its dimensions are 3.10mm x 2.50mm x 0.55mm. This resistor is ideal for engineers looking for reliable performance in demanding environments.
RES, 511K, THICK FILM, 0.75W, 1210; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
RES, 511K, THICK FILM, 0.75W, 1210; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 75AH3186 |
| Product Name | Res, 511K, Thick Film, 0.75W, 1210; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Surge Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |