NIC Components Corp. Res, 4R3, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25D4R30TRQYF

Description
RES, 4R3, THICK FILM, 0.75W, 1210; Resistance:4.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 4R3, THICK FILM, 0.75W, 1210; Resistance:4.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R3, Thick Film, 0.75W, 1210; Resistance Nic Components - 74AH8356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R3, Thick Film, 0.75W, 1210; Resistance Nic Components
74AH8356
Res, 4R3, Thick Film, 0.75W, 1210; Resistance Nic Components 74AH8356
RES, 4R3, THICK FILM, 0.75W, 1210; Resistance:4.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 4R3, THICK FILM, 0.75W, 1210; Resistance:4.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R3, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH7150 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R3, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH7150
Res, 4R3, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH7150
RES, 4R3, THICK FILM, 0.75W, 1210; Resistance:4.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 4R3, THICK FILM, 0.75W, 1210; Resistance:4.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH8356
Product Name Res, 4R3, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details