NIC Components Corp. Res, 3K9, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25D3901TRQYF

Description
RES, 3K9, THICK FILM, 0.75W, 1210; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K9, THICK FILM, 0.75W, 1210; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH7140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH7140
Res, 3K9, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH7140
RES, 3K9, THICK FILM, 0.75W, 1210; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 3K9, THICK FILM, 0.75W, 1210; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, Thick Film, 0.75W, 1210; Resistance Nic Components - 74AH8351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, Thick Film, 0.75W, 1210; Resistance Nic Components
74AH8351
Res, 3K9, Thick Film, 0.75W, 1210; Resistance Nic Components 74AH8351
RES, 3K9, THICK FILM, 0.75W, 1210; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 3K9, THICK FILM, 0.75W, 1210; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH7140
Product Name Res, 3K9, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details