NIC Components Corp. Res, 316K, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25D3163TRQYF

Description
RES, 316K, THICK FILM, 0.75W, 1210; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 316K, THICK FILM, 0.75W, 1210; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 316K, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH7108 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316K, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH7108
Res, 316K, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH7108
RES, 316K, THICK FILM, 0.75W, 1210; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 316K, THICK FILM, 0.75W, 1210; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 316K, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH7109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316K, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH7109
Res, 316K, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH7109
RES, 316K, THICK FILM, 0.75W, 1210; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 316K, THICK FILM, 0.75W, 1210; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH7108
Product Name Res, 316K, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details