NIC Components Corp. Res, 2R74, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25D2R74TRQYF

Description
RES, 2R74, THICK FILM, 0.75W, 1210; Resistance:2.74ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 2R74, THICK FILM, 0.75W, 1210; Resistance:2.74ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R74, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH2934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R74, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH2934
Res, 2R74, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH2934
RES, 2R74, THICK FILM, 0.75W, 1210; Resistance:2.74ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 2R74, THICK FILM, 0.75W, 1210; Resistance:2.74ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R74, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH7027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R74, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH7027
Res, 2R74, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH7027
RES, 2R74, THICK FILM, 0.75W, 1210; Resistance:2.74ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 2R74, THICK FILM, 0.75W, 1210; Resistance:2.74ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH2934
Product Name Res, 2R74, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details