NIC Components Corp. Res, 23K2, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25D2322TRQYF

Description
RES, 23K2, THICK FILM, 0.75W, 1210; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 23K2, THICK FILM, 0.75W, 1210; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23K2, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3965
Res, 23K2, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3965
RES, 23K2, THICK FILM, 0.75W, 1210; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 23K2, THICK FILM, 0.75W, 1210; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23K2, Thick Film, 0.75W, 1210; Resistance Nic Components - 74AH8281 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, Thick Film, 0.75W, 1210; Resistance Nic Components
74AH8281
Res, 23K2, Thick Film, 0.75W, 1210; Resistance Nic Components 74AH8281
RES, 23K2, THICK FILM, 0.75W, 1210; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 23K2, THICK FILM, 0.75W, 1210; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH3965
Product Name Res, 23K2, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 23200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers