NIC Components Corp. Res, 15K8, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25D1582TRQYF

Description
RES, 15K8, THICK FILM, 0.75W, 1210; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 15K8, THICK FILM, 0.75W, 1210; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K8, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH2873 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K8, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH2873
Res, 15K8, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH2873
RES, 15K8, THICK FILM, 0.75W, 1210; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 15K8, THICK FILM, 0.75W, 1210; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K8, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K8, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3855
Res, 15K8, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3855
RES, 15K8, THICK FILM, 0.75W, 1210; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 15K8, THICK FILM, 0.75W, 1210; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH2873
Product Name Res, 15K8, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 15800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers