NIC Components Corp. Res, 2R, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12J2R0TRQYF

Description
RES, 2R, THICK FILM, 0.5W, 1206; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 2R, THICK FILM, 0.5W, 1206; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R, Thick Film, 0.5W, 1206; Resistance Nic Components - 74AH8098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, Thick Film, 0.5W, 1206; Resistance Nic Components
74AH8098
Res, 2R, Thick Film, 0.5W, 1206; Resistance Nic Components 74AH8098
RES, 2R, THICK FILM, 0.5W, 1206; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 2R, THICK FILM, 0.5W, 1206; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH2638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH2638
Res, 2R, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH2638
RES, 2R, THICK FILM, 0.5W, 1206; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 2R, THICK FILM, 0.5W, 1206; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH8098
Product Name Res, 2R, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details