NIC Components Corp. Res, 18K, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12J183TRQYF

Description
RES, 18K, THICK FILM, 0.5W, 1206; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 18K, THICK FILM, 0.5W, 1206; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH2634 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH2634
Res, 18K, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH2634
RES, 18K, THICK FILM, 0.5W, 1206; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 18K, THICK FILM, 0.5W, 1206; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH3682 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH3682
Res, 18K, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH3682
RES, 18K, THICK FILM, 0.5W, 1206; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 18K, THICK FILM, 0.5W, 1206; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH2634
Product Name Res, 18K, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details