NIC Components Corp. Res, 976K, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12F9763TRQYF

Description
RES, 976K, THICK FILM, 0.5W, 1206; Resistance:976kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 976K, THICK FILM, 0.5W, 1206; Resistance:976kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 976K, Thick Film, 0.5W, 1206; Resistance Nic Components - 74AH8075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976K, Thick Film, 0.5W, 1206; Resistance Nic Components
74AH8075
Res, 976K, Thick Film, 0.5W, 1206; Resistance Nic Components 74AH8075
RES, 976K, THICK FILM, 0.5W, 1206; Resistance:976kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 976K, THICK FILM, 0.5W, 1206; Resistance:976kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 976K, Thick Film, 0.5W, 1206; Resistance Nic Components - 74AH8074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976K, Thick Film, 0.5W, 1206; Resistance Nic Components
74AH8074
Res, 976K, Thick Film, 0.5W, 1206; Resistance Nic Components 74AH8074
RES, 976K, THICK FILM, 0.5W, 1206; Resistance:976kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 976K, THICK FILM, 0.5W, 1206; Resistance:976kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH8075
Product Name Res, 976K, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers