NIC Components Corp. Res, 9K53, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12F9531TRQYF

Description
RES, 9K53, THICK FILM, 0.5W, 1206; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 9K53, THICK FILM, 0.5W, 1206; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K53, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH2603 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH2603
Res, 9K53, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH2603
RES, 9K53, THICK FILM, 0.5W, 1206; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 9K53, THICK FILM, 0.5W, 1206; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K53, Thick Film, 0.5W, 1206; Resistance Nic Components - 74AH8072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, Thick Film, 0.5W, 1206; Resistance Nic Components
74AH8072
Res, 9K53, Thick Film, 0.5W, 1206; Resistance Nic Components 74AH8072
RES, 9K53, THICK FILM, 0.5W, 1206; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 9K53, THICK FILM, 0.5W, 1206; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH2603
Product Name Res, 9K53, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details