NIC Components Corp. Res, 910K, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12F9103TRQYF

Description
RES, 910K, THICK FILM, 0.5W, 1206; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 910K, THICK FILM, 0.5W, 1206; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 910K, Thick Film, 0.5W, 1206; Resistance Nic Components - 74AH8069 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, Thick Film, 0.5W, 1206; Resistance Nic Components
74AH8069
Res, 910K, Thick Film, 0.5W, 1206; Resistance Nic Components 74AH8069
RES, 910K, THICK FILM, 0.5W, 1206; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 910K, THICK FILM, 0.5W, 1206; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910K, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH2593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH2593
Res, 910K, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH2593
RES, 910K, THICK FILM, 0.5W, 1206; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 910K, THICK FILM, 0.5W, 1206; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH8069
Product Name Res, 910K, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details