NIC Components Corp. Res, 90R9, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12F90R9TRQYF

Description
RES, 90R9, THICK FILM, 0.5W, 1206; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 90R9, THICK FILM, 0.5W, 1206; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 90R9, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6827 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6827
Res, 90R9, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6827
RES, 90R9, THICK FILM, 0.5W, 1206; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 90R9, THICK FILM, 0.5W, 1206; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90R9, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH3622 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH3622
Res, 90R9, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH3622
RES, 90R9, THICK FILM, 0.5W, 1206; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 90R9, THICK FILM, 0.5W, 1206; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH6827
Product Name Res, 90R9, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details