NIC Components Corp. Res, 52K3, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12F5232TRQYF

Description
RES, 52K3, THICK FILM, 0.5W, 1206; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 52K3, THICK FILM, 0.5W, 1206; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 52K3, Thick Film, 0.5W, 1206; Resistance Nic Components - 74AH7985 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, Thick Film, 0.5W, 1206; Resistance Nic Components
74AH7985
Res, 52K3, Thick Film, 0.5W, 1206; Resistance Nic Components 74AH7985
RES, 52K3, THICK FILM, 0.5W, 1206; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 52K3, THICK FILM, 0.5W, 1206; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 52K3, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6747
Res, 52K3, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6747
RES, 52K3, THICK FILM, 0.5W, 1206; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 52K3, THICK FILM, 0.5W, 1206; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH7985
Product Name Res, 52K3, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers