The Res, 4R53, Thick Film, 0.5W, 1206 is a chip resistor from the NRCPS series, designed for applications requiring anti-surge and anti-sulfur characteristics. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor has a power rating of 0.5W and a resistance value of 4.53 ohms with a tolerance of ±1%. It operates within a temperature range of -55°C to +155°C and is RoHS compliant. The component is compatible with both flow and reflow soldering processes, and it features a robust construction with a thick film resistor technology. The dimensions of the resistor are 3.10 mm x 1.60 mm x 0.55 mm, making it a compact option for various electronic designs.
RES, 4R53, THICK FILM, 0.5W, 1206; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
RES, 4R53, THICK FILM, 0.5W, 1206; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 74AH7937 |
| Product Name | Res, 4R53, Thick Film, 0.5W, 1206; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Surge Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |