NIC Components Corp. Res, 2K67, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12F2671TRQYF

Description
RES, 2K67, THICK FILM, 0.5W, 1206; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K67, THICK FILM, 0.5W, 1206; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K67, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6634 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6634
Res, 2K67, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6634
RES, 2K67, THICK FILM, 0.5W, 1206; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 2K67, THICK FILM, 0.5W, 1206; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K67, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH2227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH2227
Res, 2K67, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH2227
RES, 2K67, THICK FILM, 0.5W, 1206; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 2K67, THICK FILM, 0.5W, 1206; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH6634
Product Name Res, 2K67, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details