NIC Components Corp. Res, 261K, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12F2613TRQYF

Description
RES, 261K, THICK FILM, 0.5W, 1206; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 261K, THICK FILM, 0.5W, 1206; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 261K, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH2223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261K, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH2223
Res, 261K, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH2223
RES, 261K, THICK FILM, 0.5W, 1206; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 261K, THICK FILM, 0.5W, 1206; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 261K, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH3271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261K, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH3271
Res, 261K, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH3271
RES, 261K, THICK FILM, 0.5W, 1206; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 261K, THICK FILM, 0.5W, 1206; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH2223
Product Name Res, 261K, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details