NIC Components Corp. Res, 20R5, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12F20R5TRQYF

Description
RES, 20R5, THICK FILM, 0.5W, 1206; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 20R5, THICK FILM, 0.5W, 1206; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20R5, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R5, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6594
Res, 20R5, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6594
RES, 20R5, THICK FILM, 0.5W, 1206; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 20R5, THICK FILM, 0.5W, 1206; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R5, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH3191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R5, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH3191
Res, 20R5, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH3191
RES, 20R5, THICK FILM, 0.5W, 1206; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 20R5, THICK FILM, 0.5W, 1206; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH6594
Product Name Res, 20R5, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details