NIC Components Corp. Res, 1R96, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12F1R96TRQYF

Description
RES, 1R96, THICK FILM, 0.5W, 1206; Resistance:1.96ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 1R96, THICK FILM, 0.5W, 1206; Resistance:1.96ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R96, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH3022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R96, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH3022
Res, 1R96, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH3022
RES, 1R96, THICK FILM, 0.5W, 1206; Resistance:1.96ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 1R96, THICK FILM, 0.5W, 1206; Resistance:1.96ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R96, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH1974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R96, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH1974
Res, 1R96, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH1974
RES, 1R96, THICK FILM, 0.5W, 1206; Resistance:1.96ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 1R96, THICK FILM, 0.5W, 1206; Resistance:1.96ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH3022
Product Name Res, 1R96, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details