NIC Components Corp. Res, 1R5, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12F1R50TRQYF

Description
RES, 1R5, THICK FILM, 0.5W, 1206; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 1R5, THICK FILM, 0.5W, 1206; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R5, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH3009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH3009
Res, 1R5, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH3009
RES, 1R5, THICK FILM, 0.5W, 1206; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 1R5, THICK FILM, 0.5W, 1206; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R5, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6487
Res, 1R5, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6487
RES, 1R5, THICK FILM, 0.5W, 1206; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 1R5, THICK FILM, 0.5W, 1206; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH3009
Product Name Res, 1R5, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details